PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3281102

Description
TERM BLOCK FEE THROUGH 16-26AWG
Request a Quote Datasheet
Description
TERM BLOCK FEE THROUGH 16-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-17969-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-17969-ND
Terminal Blocks - Din Rail, Channel 277-17969-ND
TERM BLOCK FEE THROUGH 16-26AWG

TERM BLOCK FEE THROUGH 16-26AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3281102
DIN Rail Terminal Blocks 3281102
DIN Rail Terminal Blocks BTP 1,25

DIN Rail Terminal Blocks BTP 1,25

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17969-ND 3281102
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 16 to 26 AWG 26 to 16 AWG
International 0.14 to 1.50 mm2
Voltage Rating 300 volts 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9A1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers