PHOENIX CONTACT USA Terminal Blocks - Specialized 3274226

Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16210-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16210-ND
Terminal Blocks - Specialized 277-16210-ND
DISTRIBUTION BLOCK VIOLET

DISTRIBUTION BLOCK VIOLET

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274226 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274226
DIN Rail Terminal Blocks 3274226
DIN Rail Terminal Blocks PTFIX6/18X2,5NS15AVT 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/18X2,5NS15AVT 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16210-ND 3274226
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Actuator terminal block - 2000-5310/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details