PHOENIX CONTACT USA Terminal Blocks - Specialized 3274202

Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16206-ND
Terminal Blocks - Specialized 277-16206-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
Distribution Blocks - 2015425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2015425
Distribution Blocks 2015425
Phoenix Contact 3274202

Phoenix Contact 3274202

Supplier's Site
DIN Rail Terminal Blocks - 3274202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274202
DIN Rail Terminal Blocks 3274202
DIN Rail Terminal Blocks PTFIX6/12X2,5NS15ABK 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/12X2,5NS15ABK 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16206-ND 2015425 3274202
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSBXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Component Terminal Block with Diode - 2001-1311/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers