PHOENIX CONTACT USA Terminal Blocks - Specialized 3274198

Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16200-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16200-ND
Terminal Blocks - Specialized 277-16200-ND
DISTRIBUTION BLOCK BROWN

DISTRIBUTION BLOCK BROWN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274198 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274198
DIN Rail Terminal Blocks 3274198
DIN Rail Terminal Blocks PTFIX6/12X2,5NS15ABN 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/12X2,5NS15ABN 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16200-ND 3274198
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Panel Power Blocks - OTB-388-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers