PHOENIX CONTACT USA Terminal Blocks - Specialized 3274168

Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16187-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16187-ND
Terminal Blocks - Specialized 277-16187-ND
DISTRIBUTION BLOCK BLUE

DISTRIBUTION BLOCK BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274168 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274168
DIN Rail Terminal Blocks 3274168
DIN Rail Terminal Blocks PTFIX6/6X2,5NS15ABU 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/6X2,5NS15ABU 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16187-ND 3274168
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX053 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers