PHOENIX CONTACT USA Terminal Blocks - Specialized 3274140

Description
DISTRIBUTION BLOCK ORANGE
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK ORANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16050-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16050-ND
Terminal Blocks - Specialized 277-16050-ND
DISTRIBUTION BLOCK ORANGE

DISTRIBUTION BLOCK ORANGE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274140 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274140
DIN Rail Terminal Blocks 3274140
DIN Rail Terminal Blocks PTFIX 12X2,5-NS15AOG 2.5mm2 NS15 DIN HRZ

DIN Rail Terminal Blocks PTFIX 12X2,5-NS15AOG 2.5mm2 NS15 DIN HRZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16050-ND 3274140
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CBFXX0R7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details