PHOENIX CONTACT USA Terminal Blocks - Specialized 3274136

Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16044-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16044-ND
Terminal Blocks - Specialized 277-16044-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274136 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274136
DIN Rail Terminal Blocks 3274136
DIN Rail Terminal Blocks PTFIX 12X2,5-NS15ABK 2.5mm2 NS15 DIN HRZ

DIN Rail Terminal Blocks PTFIX 12X2,5-NS15ABK 2.5mm2 NS15 DIN HRZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16044-ND 3274136
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blk/Strip Wiring Dev - 937850 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 4
View Details