PHOENIX CONTACT USA Terminal Blocks - Specialized 3274124

Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16026-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16026-ND
Terminal Blocks - Specialized 277-16026-ND
DISTRIBUTION BLOCK BLUE

DISTRIBUTION BLOCK BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274124 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274124
DIN Rail Terminal Blocks 3274124
DIN Rail Terminal Blocks PTFIX 12X2,5-NS15ABU 2.5mm2 NS15 DIN HRZ

DIN Rail Terminal Blocks PTFIX 12X2,5-NS15ABU 2.5mm2 NS15 DIN HRZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16026-ND 3274124
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers