PHOENIX CONTACT USA Terminal Blocks - Specialized 3274110

Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16037-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16037-ND
Terminal Blocks - Specialized 277-16037-ND
DISTRIBUTION BLOCK BROWN

DISTRIBUTION BLOCK BROWN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274110
DIN Rail Terminal Blocks 3274110
DIN Rail Terminal Blocks PTFIX 6X2,5-NS15A BN 2.5mm2 NS15 DIN HRZ

DIN Rail Terminal Blocks PTFIX 6X2,5-NS15A BN 2.5mm2 NS15 DIN HRZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16037-ND 3274110
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details