PHOENIX CONTACT USA Distribution Blocks 3274104

Description
Phoenix Contact 3274104
Request a Quote Datasheet
Description
Phoenix Contact 3274104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2015951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2015951
Distribution Blocks 2015951
Phoenix Contact 3274104

Phoenix Contact 3274104

Supplier's Site
Terminal Blocks - Specialized - 277-16028-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16028-ND
Terminal Blocks - Specialized 277-16028-ND
DISTRIBUTION BLOCK RED

DISTRIBUTION BLOCK RED

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274104
DIN Rail Terminal Blocks 3274104
DIN Rail Terminal Blocks PTFIX 6X2,5-NS15A RD 2.5mm2 NS15 DIN HRZ

DIN Rail Terminal Blocks PTFIX 6X2,5-NS15A RD 2.5mm2 NS15 DIN HRZ

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2015951 277-16028-ND 3274104
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options DIN Rail 15 mm DIN Rail
Unlock Full Specs
to access all available technical data