PHOENIX CONTACT USA Distribution Blocks 3274100

Description
Phoenix Contact 3274100
Request a Quote Datasheet
Description
Phoenix Contact 3274100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2015949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2015949
Distribution Blocks 2015949
Phoenix Contact 3274100

Phoenix Contact 3274100

Supplier's Site
Terminal Blocks - Specialized - 277-16022-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16022-ND
Terminal Blocks - Specialized 277-16022-ND
DISTRIBUTION BLOCK GRAY

DISTRIBUTION BLOCK GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274100
DIN Rail Terminal Blocks 3274100
DIN Rail Terminal Blocks PTFIX 6X2,5-NS15A GY 2.5mm2 NS15 DIN HRZ

DIN Rail Terminal Blocks PTFIX 6X2,5-NS15A GY 2.5mm2 NS15 DIN HRZ

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2015949 277-16022-ND 3274100
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options DIN Rail 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Miniature Turret Term Board - 15225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Blk/Strip Wiring Dev - 21766589 - Radwell International
Specs
Termination Options Tab Connection
View Details