DISTRIBUTION BLOCK GRAY
DIN Rail Terminal Blocks PTFIX 6X4-G GY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-18373-ND | 2015746 | 3273922 |
| Product Name | Terminal Blocks - Specialized | Distribution Blocks | DIN Rail Terminal Blocks |
| Mounting Options | Direct Mount | ||
| Termination Options | Spring Clamp | Push in | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Distribution Blocks | DIN Rail Terminal Blocks |
| North American | 10 to 24 AWG | 24 to 10 AWG |