PHOENIX CONTACT USA Terminal Blocks - Specialized 3273851

Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-18370-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18370-ND
Terminal Blocks - Specialized 277-18370-ND
DISTRIBUTION BLOCK PINK

DISTRIBUTION BLOCK PINK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273851 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273851
DIN Rail Terminal Blocks 3273851
DIN Rail Terminal Blocks PTFIX 18X4 PK

DIN Rail Terminal Blocks PTFIX 18X4 PK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18370-ND 3273851
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 24 AWG 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CVFXX0L3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers