PHOENIX CONTACT USA Terminal Blocks - Specialized 3273700

Description
DISTRIBUTION BLOCK BLACK/YELLOW
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK/YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-18327-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18327-ND
Terminal Blocks - Specialized 277-18327-ND
DISTRIBUTION BLOCK BLACK/YELLOW

DISTRIBUTION BLOCK BLACK/YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273700 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273700
DIN Rail Terminal Blocks 3273700
DIN Rail Terminal Blocks PTFIX 12X4-NS35A-FE

DIN Rail Terminal Blocks PTFIX 12X4-NS35A-FE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18327-ND 3273700
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details