PHOENIX CONTACT USA Terminal Blocks - Specialized 3273686

Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-18319-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18319-ND
Terminal Blocks - Specialized 277-18319-ND
DISTRIBUTION BLOCK YELLOW

DISTRIBUTION BLOCK YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273686 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273686
DIN Rail Terminal Blocks 3273686
DIN Rail Terminal Blocks PTFIX 12X4-NS35A YE

DIN Rail Terminal Blocks PTFIX 12X4-NS35A YE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18319-ND 3273686
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.213 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1764 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details