PHOENIX CONTACT USA Terminal Blocks - Specialized 3273587

Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-18301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18301-ND
Terminal Blocks - Specialized 277-18301-ND
DISTRIBUTION BLOCK PINK

DISTRIBUTION BLOCK PINK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273587 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273587
DIN Rail Terminal Blocks 3273587
DIN Rail Terminal Blocks PTFIX 18X4-NS35 PK

DIN Rail Terminal Blocks PTFIX 18X4-NS35 PK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18301-ND 3273587
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Jelly Beans Multi-Colored Barrier Blocks - JB6 - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Termination Options Spring Clamp
Features Color Options
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers