PHOENIX CONTACT USA Terminal Blocks - Specialized 3273430

Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15948-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15948-ND
Terminal Blocks - Specialized 277-15948-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273430 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273430
DIN Rail Terminal Blocks 3273430
DIN Rail Terminal Blocks PTFIX 12X2,5-G BK 2.5mm2 ADHESIVE MNT

DIN Rail Terminal Blocks PTFIX 12X2,5-G BK 2.5mm2 ADHESIVE MNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15948-ND 3273430
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details