PHOENIX CONTACT USA Terminal Blocks - Specialized 3273418

Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15930-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15930-ND
Terminal Blocks - Specialized 277-15930-ND
DISTRIBUTION BLOCK BLUE

DISTRIBUTION BLOCK BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273418 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273418
DIN Rail Terminal Blocks 3273418
DIN Rail Terminal Blocks PTFIX 12X2,5-G BU 2.5mm2 ADHESIVE MNT

DIN Rail Terminal Blocks PTFIX 12X2,5-G BU 2.5mm2 ADHESIVE MNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15930-ND 3273418
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0S5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4111 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers