PHOENIX CONTACT USA Terminal Blocks - Specialized 3273358

Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16065-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16065-ND
Terminal Blocks - Specialized 277-16065-ND
DISTRIBUTION BLOCK YELLOW

DISTRIBUTION BLOCK YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273358 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273358
DIN Rail Terminal Blocks 3273358
DIN Rail Terminal Blocks PTFIX 6/12X2,5 YE 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/12X2,5 YE 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16065-ND 3273358
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details