PHOENIX CONTACT USA Terminal Blocks - Specialized 3273344

Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16076-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16076-ND
Terminal Blocks - Specialized 277-16076-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
Standard Terminal Blocks - 2072996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2072996
Standard Terminal Blocks 2072996
Phoenix Contact 3273344

Phoenix Contact 3273344

Supplier's Site
DIN Rail Terminal Blocks - 3273344 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273344
DIN Rail Terminal Blocks 3273344
DIN Rail Terminal Blocks PTFIX 6/6X2,5 BK 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/6X2,5 BK 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16076-ND 2072996 3273344
Product Name Terminal Blocks - Specialized Standard Terminal Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 20 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - Screw Connectors - 36-7775-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details