PHOENIX CONTACT USA Terminal Blocks - Specialized 3273330

Description
DISTRIBUTION BLOCK GRAY
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16055-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16055-ND
Terminal Blocks - Specialized 277-16055-ND
DISTRIBUTION BLOCK GRAY

DISTRIBUTION BLOCK GRAY

Buy Now Datasheet
Distribution Blocks - 1363234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
1363234
Distribution Blocks 1363234
Phoenix Contact 3273330

Phoenix Contact 3273330

Supplier's Site
DIN Rail Terminal Blocks - 3273330 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273330
DIN Rail Terminal Blocks 3273330
DIN Rail Terminal Blocks PTFIX 6/6X2,5 GY 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/6X2,5 GY 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16055-ND 1363234 3273330
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 8 to 20 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.017 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers