PHOENIX CONTACT USA Terminal Blocks - Specialized 3273328

Description
DISTRIBUTION BLOCK BLACK/YELLOW
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK/YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15925-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15925-ND
Terminal Blocks - Specialized 277-15925-ND
DISTRIBUTION BLOCK BLACK/YELLOW

DISTRIBUTION BLOCK BLACK/YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273328 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273328
DIN Rail Terminal Blocks 3273328
DIN Rail Terminal Blocks PTFIX 18X2,5-FE 2.5mm2 slf-assmb MNT

DIN Rail Terminal Blocks PTFIX 18X2,5-FE 2.5mm2 slf-assmb MNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15925-ND 3273328
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.171 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSBXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details