DISTRIBUTION BLOCK RED
DIN Rail Terminal Blocks PTFIX 18X2,5 RD 2.5mm2 slf-assmb MNT
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15901-ND | 2072992 | 3273312 |
| Product Name | Terminal Blocks - Specialized | Distribution Blocks | DIN Rail Terminal Blocks |
| Mounting Options | Direct Mount | ||
| Termination Options | Spring Clamp | Push-In | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Distribution Blocks | DIN Rail Terminal Blocks |
| North American | 12 to 26 AWG | 26 to 12 AWG |