PHOENIX CONTACT USA Terminal Blocks - Specialized 3273288

Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15897-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15897-ND
Terminal Blocks - Specialized 277-15897-ND
DISTRIBUTION BLOCK BLUE

DISTRIBUTION BLOCK BLUE

Buy Now Datasheet
Distribution Blocks - 2072987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072987
Distribution Blocks 2072987
Phoenix Contact 3273288

Phoenix Contact 3273288

Supplier's Site
DIN Rail Terminal Blocks - 3273288 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273288
DIN Rail Terminal Blocks 3273288
DIN Rail Terminal Blocks PTFIX 12X2,5 BU 2.5mm2 slf-assmb MNT

DIN Rail Terminal Blocks PTFIX 12X2,5 BU 2.5mm2 slf-assmb MNT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15897-ND 2072987 3273288
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX00T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers