DISTRIBUTION BLOCK VIOLET
DIN Rail Terminal Blocks PTFIX 6X2,5 VT 2.5mm2 slf-assmb MNT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15917-ND | 3273280 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | Direct Mount | |
| Termination Options | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 12 to 26 AWG | 26 to 12 AWG |