PHOENIX CONTACT USA Distribution Blocks 3273278

Description
Phoenix Contact 3273278
Request a Quote Datasheet
Description
Phoenix Contact 3273278
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2072983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072983
Distribution Blocks 2072983
Phoenix Contact 3273278

Phoenix Contact 3273278

Supplier's Site
Terminal Blocks - Specialized - 277-15914-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15914-ND
Terminal Blocks - Specialized 277-15914-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273278 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273278
DIN Rail Terminal Blocks 3273278
DIN Rail Terminal Blocks PTFIX 6X2,5 BK 2.5mm2 slf-assmb MNT

DIN Rail Terminal Blocks PTFIX 6X2,5 BK 2.5mm2 slf-assmb MNT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2072983 277-15914-ND 3273278
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 C (-76 F)
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options Direct Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers