DISTRIBUTION BLOCK GRAY
DIN Rail Terminal Blocks PTFIX 6X2,5 GY 2.5mm2 slf-assmb MNT
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1363225 | 277-15893-ND | 3273264 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Mounting Options | Direct Mount | ||
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |