PHOENIX CONTACT USA Terminal Blocks - Specialized 3273252

Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16170-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16170-ND
Terminal Blocks - Specialized 277-16170-ND
DISTRIBUTION BLOCK BROWN

DISTRIBUTION BLOCK BROWN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273252 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273252
DIN Rail Terminal Blocks 3273252
DIN Rail Terminal Blocks PTFIX6/18X2,5NS35ABN 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/18X2,5NS35ABN 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16170-ND 3273252
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 21766589 - Radwell International
Specs
Termination Options Tab Connection
View Details