PHOENIX CONTACT USA Distribution Blocks 3273248

Description
Phoenix Contact 3273248
Request a Quote Datasheet
Description
Phoenix Contact 3273248
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2014281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2014281
Distribution Blocks 2014281
Phoenix Contact 3273248

Phoenix Contact 3273248

Supplier's Site
Terminal Blocks - Specialized - 277-16164-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16164-ND
Terminal Blocks - Specialized 277-16164-ND
DISTRIBUTION BLOCK YELLOW

DISTRIBUTION BLOCK YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273248 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273248
DIN Rail Terminal Blocks 3273248
DIN Rail Terminal Blocks PTFIX6/18X2,5NS35AYE 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/18X2,5NS35AYE 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2014281 277-16164-ND 3273248
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
Turret Style Double Row Terminal Blocks - HP-T3048A-3-4P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details