PHOENIX CONTACT USA Terminal Blocks - Specialized 3273244

Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16158-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16158-ND
Terminal Blocks - Specialized 277-16158-ND
DISTRIBUTION BLOCK BLUE

DISTRIBUTION BLOCK BLUE

Buy Now Datasheet
Distribution Blocks - 2072973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072973
Distribution Blocks 2072973
Phoenix Contact 3273244

Phoenix Contact 3273244

Supplier's Site
DIN Rail Terminal Blocks - 3273244 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273244
DIN Rail Terminal Blocks 3273244
DIN Rail Terminal Blocks PTFIX6/18X2,5NS35ABU 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/18X2,5NS35ABU 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16158-ND 2072973 3273244
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 8 to 20 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-104-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers