PHOENIX CONTACT USA Terminal Blocks - Specialized 3273234

Description
DISTRIBUTION BLOCK, BLOCK WITH H
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK, BLOCK WITH H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15785-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15785-ND
Terminal Blocks - Specialized 277-15785-ND
DISTRIBUTION BLOCK, BLOCK WITH H

DISTRIBUTION BLOCK, BLOCK WITH H

Buy Now Datasheet
Distribution Blocks - 2072971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072971
Distribution Blocks 2072971
Phoenix Contact 3273234

Phoenix Contact 3273234

Supplier's Site
DIN Rail Terminal Blocks - 3273234 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273234
DIN Rail Terminal Blocks 3273234
DIN Rail Terminal Blocks PTFIX6/12X2,5NS35ABK 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/12X2,5NS35ABK 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15785-ND 2072971 3273234
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 8 to 20 AWG 26 to 12 AWG
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - CIMXX9P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details