DISTRIBUTION BLOCK BROWN
DIN Rail Terminal Blocks PTFIX 6/6X2,5NS35ABN 2.5mm2 w/6mm2 feedin
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2072967 | 277-16168-ND | 3273208 |
| Product Name | Distribution Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 C (-76 F) | ||
| Terminal Block Type | Distribution Blocks | Single Feed Through | DIN Rail Terminal Blocks |
| Body Material | Polyamide | ||
| Mounting Options | DIN Rail | 15 mm DIN Rail; 35 mm DIN Rail |