PHOENIX CONTACT USA Terminal Blocks - Specialized 3273164

Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16007-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16007-ND
Terminal Blocks - Specialized 277-16007-ND
DISTRIBUTION BLOCK BROWN

DISTRIBUTION BLOCK BROWN

Buy Now Datasheet
Distribution Blocks - 2014275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2014275
Distribution Blocks 2014275
Phoenix Contact 3273164

Phoenix Contact 3273164

Supplier's Site
DIN Rail Terminal Blocks - 3273164 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273164
DIN Rail Terminal Blocks 3273164
DIN Rail Terminal Blocks PTFIX 12X2,5-NS35ABN 2.5mm2 NS 35 DIN HRZ

DIN Rail Terminal Blocks PTFIX 12X2,5-NS35ABN 2.5mm2 NS 35 DIN HRZ

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16007-ND 2014275 3273164
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-36D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers