PHOENIX CONTACT USA Distribution Blocks 3273130

Description
Phoenix Contact 3273130
Request a Quote Datasheet
Description
Phoenix Contact 3273130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2072951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072951
Distribution Blocks 2072951
Phoenix Contact 3273130

Phoenix Contact 3273130

Supplier's Site
Terminal Blocks - Specialized - 277-16152-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16152-ND
Terminal Blocks - Specialized 277-16152-ND
DISTRIBUTION BLOCK BLACK/YELLOW

DISTRIBUTION BLOCK BLACK/YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273130 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273130
DIN Rail Terminal Blocks 3273130
DIN Rail Terminal Blocks PTFIX 6/18X2,5NS35FE 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/18X2,5NS35FE 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2072951 277-16152-ND 3273130
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 C (-76 F)
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers