PHOENIX CONTACT USA Distribution Blocks 3273122

Description
Phoenix Contact 3273122
Request a Quote Datasheet
Description
Phoenix Contact 3273122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2072948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072948
Distribution Blocks 2072948
Phoenix Contact 3273122

Phoenix Contact 3273122

Supplier's Site
Terminal Blocks - Specialized - 277-16140-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16140-ND
Terminal Blocks - Specialized 277-16140-ND
DISTRIBUTION BLOCK WHITE

DISTRIBUTION BLOCK WHITE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273122 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273122
DIN Rail Terminal Blocks 3273122
DIN Rail Terminal Blocks PTFIX 6/18X2,5NS35WH 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/18X2,5NS35WH 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2072948 277-16140-ND 3273122
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 C (-76 F)
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-8-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-36D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers