PHOENIX CONTACT USA Terminal Blocks - Specialized 3273096

Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16133-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16133-ND
Terminal Blocks - Specialized 277-16133-ND
DISTRIBUTION BLOCK GREEN

DISTRIBUTION BLOCK GREEN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273096 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273096
DIN Rail Terminal Blocks 3273096
DIN Rail Terminal Blocks PTFIX 6/12X2,5NS35GN 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/12X2,5NS35GN 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16133-ND 3273096
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-RTG-C - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature)
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details