Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3273039

Description
DIN Rail Terminal Blocks PTFIX 12X2 5-NS35 PK
Datasheet
Description
DIN Rail Terminal Blocks PTFIX 12X2 5-NS35 PK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3273039 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273039
DIN Rail Terminal Blocks 3273039
DIN Rail Terminal Blocks PTFIX 12X2 5-NS35 PK

DIN Rail Terminal Blocks PTFIX 12X2 5-NS35 PK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3273039
Product Name DIN Rail Terminal Blocks
Termination Options Push-In
Approvals UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2400.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details