PHOENIX CONTACT USA Terminal Blocks - Specialized 3273036

Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15981-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15981-ND
Terminal Blocks - Specialized 277-15981-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273036
DIN Rail Terminal Blocks 3273036
DIN Rail Terminal Blocks PTFIX 12X2,5-NS35 BK 2.5mm2 NS35 DIN Trns

DIN Rail Terminal Blocks PTFIX 12X2,5-NS35 BK 2.5mm2 NS35 DIN Trns

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15981-ND 3273036
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.26 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1771/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details