DISTRIBUTION BLOCK BROWN
DIN Rail Terminal Blocks PTFIX 6X2,5-NS35 BN 2.5mm2 NS35 DIN Trns
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15974-ND | 3273010 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | DIN Rail | 15 mm DIN Rail; 35 mm DIN Rail |
| Termination Options | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 12 to 26 AWG | 26 to 12 AWG |