PHOENIX CONTACT USA Terminal Blocks - Specialized 3270433

Description
TERM BLK MARSHALLING 4POS 11.0MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 4POS 11.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3270433-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3270433-ND
Terminal Blocks - Specialized 3270433-ND
TERM BLK MARSHALLING 4POS 11.0MM

TERM BLK MARSHALLING 4POS 11.0MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270433 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270433
DIN Rail Terminal Blocks 3270433
DIN Rail Terminal Blocks PTMC 1,5-2 /BN

DIN Rail Terminal Blocks PTMC 1,5-2 /BN

Buy Now Datasheet
Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact - 56AC7369 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact
56AC7369
Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact 56AC7369
TERMINAL BLOCK, DIN RAIL, 1POS, 14AWG; No. of Positions:1Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1POS, 14AWG; No. of Positions:1Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3270433-ND 3270433 56AC7369
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact
Mounting Options Panel Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Tab Terminals - HP-T4001-36 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers