PHOENIX CONTACT USA Terminal Blocks - Specialized 3270427

Description
TERM BLK MARSHALLING 3POS 11.0MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 3POS 11.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3270427-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3270427-ND
Terminal Blocks - Specialized 3270427-ND
TERM BLK MARSHALLING 3POS 11.0MM

TERM BLK MARSHALLING 3POS 11.0MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270427 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270427
DIN Rail Terminal Blocks 3270427
DIN Rail Terminal Blocks PTMC 1,5-3 /YE

DIN Rail Terminal Blocks PTMC 1,5-3 /YE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3270427-ND 3270427
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Panel Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details