PHOENIX CONTACT USA Terminal Block, Din Rail, 32Pos, 14Awg; No. Of Positions Phoenix Contact 3270395

Description
TERMINAL BLOCK, DIN RAIL, 32POS, 14AWG; No. of Positions:32Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 32POS, 14AWG; No. of Positions:32Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 32Pos, 14Awg; No. Of Positions Phoenix Contact - 56AC7359 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 32Pos, 14Awg; No. Of Positions Phoenix Contact
56AC7359
Terminal Block, Din Rail, 32Pos, 14Awg; No. Of Positions Phoenix Contact 56AC7359
TERMINAL BLOCK, DIN RAIL, 32POS, 14AWG; No. of Positions:32Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 32POS, 14AWG; No. of Positions:32Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3270395 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270395
DIN Rail Terminal Blocks 3270395
DIN Rail Terminal Blocks PTMC 1,5/32-2H VDE0815 19Z

DIN Rail Terminal Blocks PTMC 1,5/32-2H VDE0815 19Z

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 56AC7359 3270395
Product Name Terminal Block, Din Rail, 32Pos, 14Awg; No. Of Positions Phoenix Contact DIN Rail Terminal Blocks
North American 26 to 14 AWG
Voltage Rating 500 volts
Current Rating 17.5 amps 17.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers