TERM BLK MARSHALLING 4POS 11.0MM
DIN Rail Terminal Blocks PTMC 1,5-2 /GY
TERMINAL BLOCK, DIN RAIL, 1POS, 14AWG; No. of Positions:1Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 3270302-ND | 2073092 | 3270302 | 56AC7358 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact |
| Mounting Options | Panel Mount | |||
| Termination Options | Spring Clamp | Push in | Push-In | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | ||
| North American | 12 to 26 AWG | 12 to ? AWG | 26 to 14 AWG |