TERM BLK MARSHALLING 3POS 11.0MM
TERMINAL BLOCK, DIN RAIL, 1POS, 14AWG; No. of Positions:1Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes
DIN Rail Terminal Blocks PTMC 1,5-3 /GY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 3270300-ND | 56AC7357 | 3270300 |
| Product Name | Terminal Blocks - Specialized | Terminal Block, Din Rail, 1Pos, 14Awg; No. Of Positions Phoenix Contact | DIN Rail Terminal Blocks |
| Mounting Options | Panel Mount | ||
| Termination Options | Spring Clamp | Push-In | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 12 to 26 AWG | 26 to 14 AWG | 12 to ? AWG |