PHOENIX CONTACT USA Din Rail, Channel 3270203

Description
Terminal Block Connector 2 Position Disconnect Black 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Black 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-16909-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-16909-ND
Din Rail, Channel 277-16909-ND
Terminal Block Connector 2 Position Disconnect Black 10-24 AWG

Terminal Block Connector 2 Position Disconnect Black 10-24 AWG

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Disconnect Terminal - Width: 8.2mm Termination Style: Push In Wire Gauge or Range - AWG: 10-24 AWG Wire Gauge or Range - mm²: 0.2-6mm²

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Disconnect
Terminal - Width: 8.2mm
Termination Style: Push In
Wire Gauge or Range - AWG: 10-24 AWG
Wire Gauge or Range - mm²: 0.2-6mm²

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-16909-ND
Product Name Din Rail, Channel Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details