PHOENIX CONTACT USA Terminal Blocks - Specialized 3270149

Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11757-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11757-ND
Terminal Blocks - Specialized 277-11757-ND
TERM BLK MARSHALLING 32POS 8.3MM

TERM BLK MARSHALLING 32POS 8.3MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270149 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270149
DIN Rail Terminal Blocks 3270149
DIN Rail Terminal Blocks PTRV 8-FE/BKYE

DIN Rail Terminal Blocks PTRV 8-FE/BKYE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11757-ND 3270149
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 14 to ? AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data