PHOENIX CONTACT USA Terminal Blocks - Specialized 3270145

Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11754-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11754-ND
Terminal Blocks - Specialized 277-11754-ND
TERM BLK MARSHALLING 32POS 8.3MM

TERM BLK MARSHALLING 32POS 8.3MM

Buy Now Datasheet
Distribution Blocks - 2014141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2014141
Distribution Blocks 2014141
Phoenix Contact 3270145

Phoenix Contact 3270145

Supplier's Site
DIN Rail Terminal Blocks - 3270145 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270145
DIN Rail Terminal Blocks 3270145
DIN Rail Terminal Blocks PTRV 8-PV BU/BK

DIN Rail Terminal Blocks PTRV 8-PV BU/BK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11754-ND 2014141 3270145
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
North American 14 to 26 AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data