PHOENIX CONTACT USA Terminal Blocks - Specialized 3270134

Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11758-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11758-ND
Terminal Blocks - Specialized 277-11758-ND
TERM BLK MARSHALLING 32POS 8.3MM

TERM BLK MARSHALLING 32POS 8.3MM

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270134
DIN Rail Terminal Blocks 3270134
DIN Rail Terminal Blocks PTRV 8 BU/WHRD

DIN Rail Terminal Blocks PTRV 8 BU/WHRD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11758-ND 3270134
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 14 to ? AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers