PHOENIX CONTACT USA Terminal Blocks - Specialized 3270131

Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11769-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11769-ND
Terminal Blocks - Specialized 277-11769-ND
TERM BLK MARSHALLING 16POS 8.3MM

TERM BLK MARSHALLING 16POS 8.3MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270131 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270131
DIN Rail Terminal Blocks 3270131
DIN Rail Terminal Blocks PTRV 4-FE /BKYE

DIN Rail Terminal Blocks PTRV 4-FE /BKYE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11769-ND 3270131
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 14 to ? AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details