PHOENIX CONTACT USA Terminal Blocks - Specialized 3270130

Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11768-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11768-ND
Terminal Blocks - Specialized 277-11768-ND
TERM BLK MARSHALLING 16POS 8.3MM

TERM BLK MARSHALLING 16POS 8.3MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270130 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270130
DIN Rail Terminal Blocks 3270130
DIN Rail Terminal Blocks PTRV 4-FE /YEBK

DIN Rail Terminal Blocks PTRV 4-FE /YEBK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11768-ND 3270130
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 14 to ? AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX9P1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers